Vishay Precision Group Aluminum Electrolytic Capacitor 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay 39D506F250JE6

Description
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay - 18F2660 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay
18F2660
Aluminum Electrolytic Capacitor 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay 18F2660
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 250V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18F2660
Product Name Aluminum Electrolytic Capacitor 50Uf, 250V, +75, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details