Vishay Precision Group Aluminum Electrolytic Capacitors 39D408G015JL6

Description
4000µF 15V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
4000µF 15V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D408G015JL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D408G015JL6-ND
Aluminum Electrolytic Capacitors 39D408G015JL6-ND
4000µF 15V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

4000µF 15V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4000Uf, 15V, +75, -10%, Axial; Capacitance Vishay - 66C8032 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4000Uf, 15V, +75, -10%, Axial; Capacitance Vishay
66C8032
Aluminum Electrolytic Capacitor 4000Uf, 15V, +75, -10%, Axial; Capacitance Vishay 66C8032
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 15V, +75, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):15V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 15V, +75, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):15V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 39D408G015JL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D408G015JL6
Capacitors - Aluminum Electrolytic Capacitors 39D408G015JL6
CAP ALUM 4000UF 15V AXIAL

CAP ALUM 4000UF 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 39D408G015JL6-ND 66C8032 39D408G015JL6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4000Uf, 15V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF 4000 microF 4000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details