Vishay Precision Group Aluminum Electrolytic Capacitors 39D406F150EL6

Description
40µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
40µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D406F150EL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D406F150EL6-ND
Aluminum Electrolytic Capacitors 39D406F150EL6-ND
40µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

40µF 150V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
40Uf 150V 13X54.4 85 Axi Vishay - 83K5812 - Newark, An Avnet Company
Chicago, IL, United States
40Uf 150V 13X54.4 85 Axi Vishay
83K5812
40Uf 150V 13X54.4 85 Axi Vishay 83K5812
40uF 150V 13x54.4 85 Axi

40uF 150V 13x54.4 85 Axi

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 39D406F150EL6-ND 83K5812
Product Name Aluminum Electrolytic Capacitors 40Uf 150V 13X54.4 85 Axi Vishay
Applications General Purpose
Features Polarized
Operating Temperature -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details