250µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
CAP ALUM 250UF 50V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 39D257G050FP6-ND | 39D257G050FP6 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF |