Cap Aluminum Lytic 2400uF 25V -10% to 75% (25.7 X 54.4mm) Axial 500h 85°C Product overview: 39D248G025JL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-39D248G025JL6 can be used for catalog matching and distributor lookup.
2400µF 25V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
2400uF 25V 25.7x54.4 85 Axi
CAP ALUM 2400UF 25V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-39D248G025JL6 | 718-39D248G025JL6-ND | 83K5786 | 39D248G025JL6 |
| Product Name | 2400uF 25V Capacitor | Aluminum Electrolytic Capacitors | 2400Uf 25V 25.7X54.4 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.40E9 microF | 2400 microF | 2400 microF | |
| WVDC | 25 volts | 25 volts |