Vishay Precision Group Aluminum Electrolytic Capacitors 39D189G003JT6

Description
18000µF 3V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
18000µF 3V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D189G003JT6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D189G003JT6-ND
Aluminum Electrolytic Capacitors 39D189G003JT6-ND
18000µF 3V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

18000µF 3V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 18000Uf 3V +75, -10%, Axial; Capacitance Vishay - 83K5781 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18000Uf 3V +75, -10%, Axial; Capacitance Vishay
83K5781
Aluminum Electrolytic Capacitor 18000Uf 3V +75, -10%, Axial; Capacitance Vishay 83K5781
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 3V +75, -10%, AXIAL; Capacitance:18000µF; Voltage(DC):3V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 3V +75, -10%, AXIAL; Capacitance:18000µF; Voltage(DC):3V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 39D189G003JT6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D189G003JT6
Capacitors - Aluminum Electrolytic Capacitors 39D189G003JT6
CAP ALUM 18000UF 3V AXIAL

CAP ALUM 18000UF 3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 39D189G003JT6-ND 83K5781 39D189G003JT6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 18000Uf 3V +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details