Vishay Precision Group Aluminum Electrolytic Capacitors 39D157G030EJ6

Description
150µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D157G030EJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D157G030EJ6-ND
Aluminum Electrolytic Capacitors 39D157G030EJ6-ND
150µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

150µF 30V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D157G030EJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D157G030EJ6
Capacitors - Aluminum Electrolytic Capacitors 39D157G030EJ6
CAP ALUM 150UF 30V AXIAL

CAP ALUM 150UF 30V AXIAL

Supplier's Site
150Uf 30V 13X41.7 85 Axi Vishay - 49H5487 - Newark, An Avnet Company
Chicago, IL, United States
150Uf 30V 13X41.7 85 Axi Vishay
49H5487
150Uf 30V 13X41.7 85 Axi Vishay 49H5487
150uF 30V 13x41.7 85 Axi

150uF 30V 13x41.7 85 Axi

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 39D157G030EJ6-ND 39D157G030EJ6 49H5487
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 150Uf 30V 13X41.7 85 Axi Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details