1100µF 50V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
CAP ALUM 1100UF 50V AXIAL
1100uF 50V 24x70 85 Axi
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 39D118G050HP7-ND | 39D118G050HP7 | 66C7979 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 1100Uf 50V 24X70 85 Axi Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1100 microF | 1100 microF |