Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 39D117F100FL6E3

Description
110µF 100V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet
Description
110µF 100V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 39D117F100FL6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
39D117F100FL6E3-ND
Aluminum Electrolytic Capacitors 39D117F100FL6E3-ND
110µF 100V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

110µF 100V Aluminum Electrolytic Capacitors Axial, Can 500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 39D117F100FL6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
39D117F100FL6E3
Capacitors - Aluminum Electrolytic Capacitors 39D117F100FL6E3
CAP ALUM 110UF 100V AXIAL

CAP ALUM 110UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 39D117F100FL6E3-ND 39D117F100FL6E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110 microF 110 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details