68000uF 15V 35x92 85 ST
CAP ALUM 68000UF 15V SCREW
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66C7831 | 36DY683F015AL2A |
| Product Name | 68000Uf 15V 35X92 85 St Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |