Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DY393F075CD2A

Description
CAP ALUM 39000UF 75V SCREW
Datasheet
Description
CAP ALUM 39000UF 75V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DY393F075CD2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DY393F075CD2A
Capacitors - Aluminum Electrolytic Capacitors 36DY393F075CD2A
CAP ALUM 39000UF 75V SCREW

CAP ALUM 39000UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 39000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay - 66C7812 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 39000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay
66C7812
Aluminum Electrolytic Capacitor 39000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay 66C7812
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 75V, +50%,-10%, SCREW; Capacitance:39000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 75V, +50%,-10%, SCREW; Capacitance:39000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DY393F075CD2A 66C7812
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 39000Uf, 75V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details