Vishay Precision Group Aluminum Capacitors - 36DY274F025DF2A 36DY274F025DF2A

Description
Manufacturer: Vishay Win Source Part Number: 1007927-36DY274F025D F2A Packaging: Bulk Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 5.752" (146.10mm) Mounting: Chassis Mount Capacitance: 270000μF Tolerance: -10%, +50% Lead Spacing: 1.252" (31.80mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1007927-36DY274F025D F2A Packaging: Bulk Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 5.752" (146.10mm) Mounting: Chassis Mount Capacitance: 270000μF Tolerance: -10%, +50% Lead Spacing: 1.252" (31.80mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 36DY274F025DF2A - 1007927-36DY274F025DF2A - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 36DY274F025DF2A
1007927-36DY274F025DF2A
Aluminum Capacitors - 36DY274F025DF2A 1007927-36DY274F025DF2A
Manufacturer: Vishay Win Source Part Number: 1007927-36DY274F025D F2A Packaging: Bulk Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 5.752" (146.10mm) Mounting: Chassis Mount Capacitance: 270000μF Tolerance: -10%, +50% Lead Spacing: 1.252" (31.80mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1007927-36DY274F025DF2A
Packaging: Bulk
Voltage Rating: 25V
Applications: General Purpose
Height - Seated (Max): 5.752" (146.10mm)
Mounting: Chassis Mount
Capacitance: 270000μF
Tolerance: -10%, +50%
Lead Spacing: 1.252" (31.80mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V Capacitor
58-36DY274F025DF2A
25V Capacitor 58-36DY274F025DF2A
Cap Aluminum Lytic 0.27F 25V -10% to 50% (76 X 143mm) Screw Terminal 2000h 85°C Product overview: 36DY274F025DF2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36DY274F025DF2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 0.27F 25V -10% to 50% (76 X 143mm) Screw Terminal 2000h 85°C Product overview: 36DY274F025DF2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36DY274F025DF2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
270000Uf 25V 76X143 85 St Vishay - 66C7799 - Newark, An Avnet Company
Chicago, IL, United States
270000Uf 25V 76X143 85 St Vishay
66C7799
270000Uf 25V 76X143 85 St Vishay 66C7799
270000uF 25V 76x143 85 ST

270000uF 25V 76x143 85 ST

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1007927-36DY274F025DF2A 58-36DY274F025DF2A 66C7799
Product Name Aluminum Capacitors - 36DY274F025DF2A 25V Capacitor 270000Uf 25V 76X143 85 St Vishay
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 270000 microF 270000 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers