The Aluminum Electrolytic Capacitor 1500µF, 450V, with a tolerance of +50%/-10% features screw terminals for secure connections. It operates effectively within a temperature range of -40 °C to +85 °C. This capacitor is designed for high wattage power supplies and energy storage applications, providing a useful life of 2000 hours at 85 °C with minimal capacitance change. The maximum equivalent series resistance (ESR) and leakage current specifications ensure reliable performance in demanding environments. This product is RoHS compliant, making it suitable for environmentally conscious designs.
CAP ALUM 1500UF 450V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 450V, +50%,-10%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 36DY152F450BF2A | 66C7775 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 1500Uf, 450V, +50%,-10%, Screw; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Screw |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |