Vishay Precision Group Aluminum Electrolytic Capacitor 12000Uf, 150V, +50%,-10%,screw; Capacitance Vishay 36DY123F150DE2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 150V, +50%,-10%,SCREW; Capacitance:12000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 150V, +50%,-10%,SCREW; Capacitance:12000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12000Uf, 150V, +50%,-10%,screw; Capacitance Vishay - 66C7769 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf, 150V, +50%,-10%,screw; Capacitance Vishay
66C7769
Aluminum Electrolytic Capacitor 12000Uf, 150V, +50%,-10%,screw; Capacitance Vishay 66C7769
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 150V, +50%,-10%,SCREW; Capacitance:12000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 150V, +50%,-10%,SCREW; Capacitance:12000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66C7769
Product Name Aluminum Electrolytic Capacitor 12000Uf, 150V, +50%,-10%,screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers