Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DY103F100CB2A

Description
CAP ALUM 10000UF 100V SCREW
Description
CAP ALUM 10000UF 100V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DY103F100CB2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DY103F100CB2A
Capacitors - Aluminum Electrolytic Capacitors 36DY103F100CB2A
CAP ALUM 10000UF 100V SCREW

CAP ALUM 10000UF 100V SCREW

Supplier's Site
Capacitor;Al Electrolytic;Cap 0.01 F;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term - 70212884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 0.01 F;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term
70212884
Capacitor;Al Electrolytic;Cap 0.01 F;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term 70212884
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf, 100V, +50%,-10%,screw; Capacitance Vishay - 66C7762 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 100V, +50%,-10%,screw; Capacitance Vishay
66C7762
Aluminum Electrolytic Capacitor 10000Uf, 100V, +50%,-10%,screw; Capacitance Vishay 66C7762
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 100V, +50%,-10%,SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:14.8ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 100V, +50%,-10%,SCREW; Capacitance:10000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:14.8ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 36DY103F100CB2A 70212884 66C7762
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor;Al Electrolytic;Cap 0.01 F;Tol -10, +75%;Vol-Rtg 100 VDC;Screw Term Aluminum Electrolytic Capacitor 10000Uf, 100V, +50%,-10%,screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw Terminal Screw
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details