Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DY102F450BC2A

Description
CAP ALUM 1000UF 450V SCREW
Description
CAP ALUM 1000UF 450V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DY102F450BC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DY102F450BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DY102F450BC2A
CAP ALUM 1000UF 450V SCREW

CAP ALUM 1000UF 450V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay - 66C7758 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay
66C7758
Aluminum Electrolytic Capacitor 1000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay 66C7758
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 450V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:113ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 450V, +50%,-10%, SCREW; Capacitance:1000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:113ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DY102F450BC2A 66C7758
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 450V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details