Vishay Precision Group Aluminum Electrolytic Capacitors 36DX872G040AC2A

Description
8700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
8700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36DX872G040AC2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36DX872G040AC2A-ND
Aluminum Electrolytic Capacitors 36DX872G040AC2A-ND
8700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

8700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 36DX872G040AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX872G040AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX872G040AC2A
CAP ALUM 8700UF 40V SCREW

CAP ALUM 8700UF 40V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 8700Uf, 40V, +75, -10%, Screw; Capacitance Vishay - 17M9378 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8700Uf, 40V, +75, -10%, Screw; Capacitance Vishay
17M9378
Aluminum Electrolytic Capacitor 8700Uf, 40V, +75, -10%, Screw; Capacitance Vishay 17M9378
ALUMINUM ELECTROLYTIC CAPACITOR 8700UF, 40V, +75, -10%, SCREW; Capacitance:8700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8700UF, 40V, +75, -10%, SCREW; Capacitance:8700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;8700uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AC;40WVDC - 70079233 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;8700uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AC;40WVDC
70079233
Capacitor, Al;8700uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AC;40WVDC 70079233
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 36DX872G040AC2A-ND 36DX872G040AC2A 17M9378 70079233
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 8700Uf, 40V, +75, -10%, Screw; Capacitance Vishay Capacitor, Al;8700uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AC;40WVDC
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Screw Terminal
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers