Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX603G075DJ2A

Description
CAP ALUM 60000UF 75V SCREW
Datasheet
Description
CAP ALUM 60000UF 75V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX603G075DJ2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX603G075DJ2A
Capacitors - Aluminum Electrolytic Capacitors 36DX603G075DJ2A
CAP ALUM 60000UF 75V SCREW

CAP ALUM 60000UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 60000Uf, 75V, +75, -10%, Screw; Capacitance Vishay - 26M8375 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 60000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
26M8375
Aluminum Electrolytic Capacitor 60000Uf, 75V, +75, -10%, Screw; Capacitance Vishay 26M8375
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 75V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 75V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX603G075DJ2A 26M8375
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 60000Uf, 75V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details