Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX503G015BC2A

Description
CAP ALUM 50000UF 15V SCREW
Description
CAP ALUM 50000UF 15V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX503G015BC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX503G015BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX503G015BC2A
CAP ALUM 50000UF 15V SCREW

CAP ALUM 50000UF 15V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 50000Uf, 15V, +75, -10%, Screw; Capacitance Vishay - 17M8418 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 50000Uf, 15V, +75, -10%, Screw; Capacitance Vishay
17M8418
Aluminum Electrolytic Capacitor 50000Uf, 15V, +75, -10%, Screw; Capacitance Vishay 17M8418
ALUMINUM ELECTROLYTIC CAPACITOR 50000UF, 15V, +75, -10%, SCREW; Capacitance:50000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 50000UF, 15V, +75, -10%, SCREW; Capacitance:50000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX503G015BC2A 17M8418
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 50000Uf, 15V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details