500µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Features
CAP ALUM 500UF 250V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 250V, +50%, -10%, SCREW; Capacitance:500µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 36DX501F250AB2A-ND | 70079227 | 36DX501F250AB2A | 17M8417 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor, Al;500uF;High Cap. Computer Grade;Screw;+50%,-10%;Case AB;250WVDC | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 500Uf, 250V, +50%, -10%, Screw; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Screw Terminal | Leaded Capacitor | Screw |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |