Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX492F200CF2A

Description
CAP ALUM 4900UF 200V SCREW
Description
CAP ALUM 4900UF 200V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX492F200CF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX492F200CF2A
Capacitors - Aluminum Electrolytic Capacitors 36DX492F200CF2A
CAP ALUM 4900UF 200V SCREW

CAP ALUM 4900UF 200V SCREW

Supplier's Site
Capacitance Vishay - 27F493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
27F493
Capacitance Vishay 27F493
Capacitance:4900µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:36DX; Product Diameter:65.5mm; ESR:- RoHS Compliant: Yes

Capacitance:4900µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:36DX; Product Diameter:65.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX492F200CF2A 27F493
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details