Vishay Precision Group Aluminum Electrolytic Capacitor 4500Uf, 25V, +75, -10%, Screw; Capacitance Vishay 36DX452G025AA2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4500UF, 25V, +75, -10%, SCREW; Capacitance:4500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4500UF, 25V, +75, -10%, SCREW; Capacitance:4500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4500Uf, 25V, +75, -10%, Screw; Capacitance Vishay - 18M9789 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4500Uf, 25V, +75, -10%, Screw; Capacitance Vishay
18M9789
Aluminum Electrolytic Capacitor 4500Uf, 25V, +75, -10%, Screw; Capacitance Vishay 18M9789
ALUMINUM ELECTROLYTIC CAPACITOR 4500UF, 25V, +75, -10%, SCREW; Capacitance:4500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4500UF, 25V, +75, -10%, SCREW; Capacitance:4500µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX452G025AA2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX452G025AA2A
Capacitors - Aluminum Electrolytic Capacitors 36DX452G025AA2A
CAP ALUM 4500UF 25V SCREW

CAP ALUM 4500UF 25V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 18M9789 36DX452G025AA2A
Product Name Aluminum Electrolytic Capacitor 4500Uf, 25V, +75, -10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 4500 microF 4500 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers