Vishay Precision Group Aluminum Electrolytic Capacitor 4000Uf, 30V, +75, -10%, Screw; Capacitance Vishay 36DX402G030AA2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 30V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 30V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4000Uf, 30V, +75, -10%, Screw; Capacitance Vishay - 17M8412 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4000Uf, 30V, +75, -10%, Screw; Capacitance Vishay
17M8412
Aluminum Electrolytic Capacitor 4000Uf, 30V, +75, -10%, Screw; Capacitance Vishay 17M8412
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 30V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 30V, +75, -10%, SCREW; Capacitance:4000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;4000uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;30WVDC - 70079223 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;4000uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;30WVDC
70079223
Capacitor, Al;4000uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;30WVDC 70079223
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX402G030AA2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX402G030AA2A
Capacitors - Aluminum Electrolytic Capacitors 36DX402G030AA2A
CAP ALUM 4000UF 30V SCREW

CAP ALUM 4000UF 30V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 17M8412 70079223 36DX402G030AA2A
Product Name Aluminum Electrolytic Capacitor 4000Uf, 30V, +75, -10%, Screw; Capacitance Vishay Capacitor, Al;4000uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;30WVDC Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Screw Terminal Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 4000 microF 4000 microF 4000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers