Vishay Precision Group Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Vishay 36DX312F450DJ2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 450V, +50%,-10%, SCREW; Capacitance:3100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 450V, +50%,-10%, SCREW; Capacitance:3100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Vishay - 66C7681 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Vishay
66C7681
Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Vishay 66C7681
ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 450V, +50%,-10%, SCREW; Capacitance:3100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3100UF, 450V, +50%,-10%, SCREW; Capacitance:3100µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DX312F450DJ2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX312F450DJ2A
Capacitors - Aluminum Electrolytic Capacitors 36DX312F450DJ2A
CAP ALUM 3100UF 450V SCREW

CAP ALUM 3100UF 450V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 66C7681 36DX312F450DJ2A
Product Name Aluminum Electrolytic Capacitor 3100Uf, 450V, +50%,-10%, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 3100 microF 3100 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details