Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX303G025BC2A

Description
CAP ALUM 30000UF 25V SCREW
Description
CAP ALUM 30000UF 25V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX303G025BC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX303G025BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX303G025BC2A
CAP ALUM 30000UF 25V SCREW

CAP ALUM 30000UF 25V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Vishay - 17M8405 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Vishay
17M8405
Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Vishay 17M8405
ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 25V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 30000UF, 25V, +75, -10%, SCREW; Capacitance:30000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX303G025BC2A 17M8405
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 30000Uf, 25V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers