Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX263G030BC2A

Description
CAP ALUM 26000UF 30V SCREW
Description
CAP ALUM 26000UF 30V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX263G030BC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX263G030BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX263G030BC2A
CAP ALUM 26000UF 30V SCREW

CAP ALUM 26000UF 30V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 26000Uf, 30V, +75, -10%, Screw; Capacitance Vishay - 17M8403 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 26000Uf, 30V, +75, -10%, Screw; Capacitance Vishay
17M8403
Aluminum Electrolytic Capacitor 26000Uf, 30V, +75, -10%, Screw; Capacitance Vishay 17M8403
ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 30V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 26000UF, 30V, +75, -10%, SCREW; Capacitance:26000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX263G030BC2A 17M8403
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 26000Uf, 30V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details