Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX231F450AC2A

Description
CAP ALUM 230UF 450V SCREW
Description
CAP ALUM 230UF 450V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX231F450AC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX231F450AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX231F450AC2A
CAP ALUM 230UF 450V SCREW

CAP ALUM 230UF 450V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 230Uf, 450V, +50%, -10%, Screw; Capacitance Vishay - 26M8374 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 230Uf, 450V, +50%, -10%, Screw; Capacitance Vishay
26M8374
Aluminum Electrolytic Capacitor 230Uf, 450V, +50%, -10%, Screw; Capacitance Vishay 26M8374
ALUMINUM ELECTROLYTIC CAPACITOR 230UF, 450V, +50%, -10%, SCREW; Capacitance:230µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 230UF, 450V, +50%, -10%, SCREW; Capacitance:230µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX231F450AC2A 26M8374
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 230Uf, 450V, +50%, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details