Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX203G040BC2A

Description
CAP ALUM 20000UF 40V SCREW
Description
CAP ALUM 20000UF 40V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX203G040BC2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36DX203G040BC2A
Capacitors - Aluminum Electrolytic Capacitors 36DX203G040BC2A
CAP ALUM 20000UF 40V SCREW

CAP ALUM 20000UF 40V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 20000Uf, 40V, +75, -10%, Screw; Capacitance Vishay - 17M8400 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20000Uf, 40V, +75, -10%, Screw; Capacitance Vishay
17M8400
Aluminum Electrolytic Capacitor 20000Uf, 40V, +75, -10%, Screw; Capacitance Vishay 17M8400
ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 40V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 20000UF, 40V, +75, -10%, SCREW; Capacitance:20000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;40WVDC - 70079216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;40WVDC
70079216
Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;40WVDC 70079216
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 36DX203G040BC2A 17M8400 70079216
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 20000Uf, 40V, +75, -10%, Screw; Capacitance Vishay Capacitor, Al;20000uF;High Cap. Computer Grade;Screw;+75%,-10%;Case BC;40WVDC
Configuration / Form Factor Leaded Capacitor Screw Screw Terminal
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers