15000uF 150V 76x143 85 ST
CAP ALUM 15000UF 150V SCREW
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66C7638 | 36DX153F150DF2A |
| Product Name | 15000Uf 150V 76X143 85 St Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |