Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36DX103F250DJ2A

Description
CAP ALUM 10000UF 250V SCREW
Description
CAP ALUM 10000UF 250V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36DX103F250DJ2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DX103F250DJ2A
Capacitors - Aluminum Electrolytic Capacitors 36DX103F250DJ2A
CAP ALUM 10000UF 250V SCREW

CAP ALUM 10000UF 250V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Vishay - 18M9788 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Vishay
18M9788
Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Vishay 18M9788
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 250V, +50%,-10%,SCREW; Capacitance:10000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 250V, +50%,-10%,SCREW; Capacitance:10000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36DX103F250DJ2A 18M9788
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10000Uf, 250V, +50%,-10%,screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details