Vishay Precision Group Aluminum Electrolytic Capacitor 62000Uf, 15V, +75, -10%, Screw; Capacitance Vishay 36DE623G015BB2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 62000UF, 15V, +75, -10%, SCREW; Capacitance:62000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 62000UF, 15V, +75, -10%, SCREW; Capacitance:62000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 62000Uf, 15V, +75, -10%, Screw; Capacitance Vishay - 17M8387 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 62000Uf, 15V, +75, -10%, Screw; Capacitance Vishay
17M8387
Aluminum Electrolytic Capacitor 62000Uf, 15V, +75, -10%, Screw; Capacitance Vishay 17M8387
ALUMINUM ELECTROLYTIC CAPACITOR 62000UF, 15V, +75, -10%, SCREW; Capacitance:62000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 62000UF, 15V, +75, -10%, SCREW; Capacitance:62000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17M8387
Product Name Aluminum Electrolytic Capacitor 62000Uf, 15V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 62000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details