Vishay Precision Group Aluminum Electrolytic Capacitor 23000Uf, 10V, +75, -10%, Screw; Capacitance Vishay 36DE233G010AA2A

Description
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 10V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 10V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 23000Uf, 10V, +75, -10%, Screw; Capacitance Vishay - 17M8384 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 23000Uf, 10V, +75, -10%, Screw; Capacitance Vishay
17M8384
Aluminum Electrolytic Capacitor 23000Uf, 10V, +75, -10%, Screw; Capacitance Vishay 17M8384
ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 10V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 23000UF, 10V, +75, -10%, SCREW; Capacitance:23000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17M8384
Product Name Aluminum Electrolytic Capacitor 23000Uf, 10V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 23000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details