Vishay Precision Group Cap, Alu Elec, 15000Uf, 50V, Screw; Capacitance Vishay 36DE153G050AC2A

Description
CAP, ALU ELEC, 15000UF, 50V, SCREW; Capacitance:15000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DE SeriesRoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 15000UF, 50V, SCREW; Capacitance:15000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DE SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 15000Uf, 50V, Screw; Capacitance Vishay - 66C7544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 15000Uf, 50V, Screw; Capacitance Vishay
66C7544
Cap, Alu Elec, 15000Uf, 50V, Screw; Capacitance Vishay 66C7544
CAP, ALU ELEC, 15000UF, 50V, SCREW; Capacitance:15000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DE SeriesRoHS Compliant: Yes

CAP, ALU ELEC, 15000UF, 50V, SCREW; Capacitance:15000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36DE SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Large Can Computer Grade Capacitors 50V15000uF - 70079714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Large Can Computer Grade Capacitors 50V15000uF
70079714
Large Can Computer Grade Capacitors 50V15000uF 70079714
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36DE153G050AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36DE153G050AC2A
Capacitors - Aluminum Electrolytic Capacitors 36DE153G050AC2A
CAP ALUM 15000UF 50V SCREW

CAP ALUM 15000UF 50V SCREW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66C7544 70079714 36DE153G050AC2A
Product Name Cap, Alu Elec, 15000Uf, 50V, Screw; Capacitance Vishay Large Can Computer Grade Capacitors 50V15000uF Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Screw Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers