Vishay Intertechnology, Inc. 800uF 250V Capacitor 36D801F250BB2A

Description
Cap Aluminum Lytic 800uF 250V -10% to 50% (52.8 X 82.6mm) Screw Terminal 1000h Product overview: 36D801F250BB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36D801F250BB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 800uF 250V -10% to 50% (52.8 X 82.6mm) Screw Terminal 1000h Product overview: 36D801F250BB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36D801F250BB2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800uF 250V Capacitor
58-36D801F250BB2A
800uF 250V Capacitor 58-36D801F250BB2A
Cap Aluminum Lytic 800uF 250V -10% to 50% (52.8 X 82.6mm) Screw Terminal 1000h Product overview: 36D801F250BB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36D801F250BB2A can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 800uF 250V -10% to 50% (52.8 X 82.6mm) Screw Terminal 1000h Product overview: 36D801F250BB2A from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800uF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-36D801F250BB2A can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1351715-36D801F250BB2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351715-36D801F250BB2A
Capacitors - Aluminum Electrolytic Capacitors 1351715-36D801F250BB2A
Win Source Part Number: 1351715-36D801F250BB 2A Category: Capacitors - Aluminum Electrolytic Capacitors Series: 36D Package: Bulk Size / Dimension: 2.079" Dia (52.80mm) Applications: General Purpose Height - Seated (Max): 3.252" (82.60mm) Standard Package: 49 Capacitance: 800 µF Tolerance: -10%, +50% Voltage - Rated: 250 V Lead Spacing: 0.875" (22.22mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: Vishay Sprague

Win Source Part Number: 1351715-36D801F250BB2A
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 36D
Package: Bulk
Size / Dimension: 2.079" Dia (52.80mm)
Applications: General Purpose
Height - Seated (Max): 3.252" (82.60mm)
Standard Package: 49
Capacitance: 800 µF
Tolerance: -10%, +50%
Voltage - Rated: 250 V
Lead Spacing: 0.875" (22.22mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: Vishay Sprague

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-36D801F250BB2A 1351715-36D801F250BB2A
Product Name 800uF 250V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713190 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details