Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D782F150DF2A

Description
CAP ALUM 7800UF 150V SCREW
Datasheet
Description
CAP ALUM 7800UF 150V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D782F150DF2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D782F150DF2A
Capacitors - Aluminum Electrolytic Capacitors 36D782F150DF2A
CAP ALUM 7800UF 150V SCREW

CAP ALUM 7800UF 150V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 7800Uf, 150V, +50%,-10%, Screw; Capacitance Vishay - 17M8439 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 7800Uf, 150V, +50%,-10%, Screw; Capacitance Vishay
17M8439
Aluminum Electrolytic Capacitor 7800Uf, 150V, +50%,-10%, Screw; Capacitance Vishay 17M8439
ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 150V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 7800UF, 150V, +50%,-10%, SCREW; Capacitance:7800µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D782F150DF2A 17M8439
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 7800Uf, 150V, +50%,-10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details