Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D552G040AC2A

Description
CAP ALUM 5500UF 40V SCREW
Description
CAP ALUM 5500UF 40V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D552G040AC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D552G040AC2A
Capacitors - Aluminum Electrolytic Capacitors 36D552G040AC2A
CAP ALUM 5500UF 40V SCREW

CAP ALUM 5500UF 40V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 5500Uf, 40V, +75, -10%, Screw; Capacitance Vishay - 17M9379 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5500Uf, 40V, +75, -10%, Screw; Capacitance Vishay
17M9379
Aluminum Electrolytic Capacitor 5500Uf, 40V, +75, -10%, Screw; Capacitance Vishay 17M9379
ALUMINUM ELECTROLYTIC CAPACITOR 5500UF, 40V, +75, -10%, SCREW; Capacitance:5500µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5500UF, 40V, +75, -10%, SCREW; Capacitance:5500µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D552G040AC2A 17M9379
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 5500Uf, 40V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details