Vishay Precision Group Cap, Alu Elec, 31000Uf, 40V, Screw; Capacitance Vishay 36D313G040DC2A

Description
CAP, ALU ELEC, 31000UF, 40V, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 31000UF, 40V, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 31000Uf, 40V, Screw; Capacitance Vishay - 66C7905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 31000Uf, 40V, Screw; Capacitance Vishay
66C7905
Cap, Alu Elec, 31000Uf, 40V, Screw; Capacitance Vishay 66C7905
CAP, ALU ELEC, 31000UF, 40V, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes

CAP, ALU ELEC, 31000UF, 40V, SCREW; Capacitance:31000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Product Range:36D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66C7905
Product Name Cap, Alu Elec, 31000Uf, 40V, Screw; Capacitance Vishay
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details