Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D272G025AA2A

Description
CAP ALUM 2700UF 25V SCREW
Description
CAP ALUM 2700UF 25V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D272G025AA2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
36D272G025AA2A
Capacitors - Aluminum Electrolytic Capacitors 36D272G025AA2A
CAP ALUM 2700UF 25V SCREW

CAP ALUM 2700UF 25V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 2700Uf, 25V, +75, -10%, Screw; Capacitance Vishay - 17M8435 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2700Uf, 25V, +75, -10%, Screw; Capacitance Vishay
17M8435
Aluminum Electrolytic Capacitor 2700Uf, 25V, +75, -10%, Screw; Capacitance Vishay 17M8435
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 25V, +75, -10%, SCREW; Capacitance:2700µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 25V, +75, -10%, SCREW; Capacitance:2700µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D272G025AA2A 17M8435
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2700Uf, 25V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details