Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D262G050AB2A

Description
CAP ALUM 2600UF 50V SCREW
Description
CAP ALUM 2600UF 50V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D262G050AB2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D262G050AB2A
Capacitors - Aluminum Electrolytic Capacitors 36D262G050AB2A
CAP ALUM 2600UF 50V SCREW

CAP ALUM 2600UF 50V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 2600Uf, 50V, +75, -10%, Screw; Capacitance Vishay - 17M8434 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2600Uf, 50V, +75, -10%, Screw; Capacitance Vishay
17M8434
Aluminum Electrolytic Capacitor 2600Uf, 50V, +75, -10%, Screw; Capacitance Vishay 17M8434
ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 50V, +75, -10%, SCREW; Capacitance:2600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2600UF, 50V, +75, -10%, SCREW; Capacitance:2600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D262G050AB2A 17M8434
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2600Uf, 50V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details