Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D253G040CD2A

Description
CAP ALUM 25000UF 40V SCREW
Datasheet
Description
CAP ALUM 25000UF 40V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D253G040CD2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D253G040CD2A
Capacitors - Aluminum Electrolytic Capacitors 36D253G040CD2A
CAP ALUM 25000UF 40V SCREW

CAP ALUM 25000UF 40V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 25000Uf, 40V, +75, -10%, Screw; Capacitance Vishay - 18F2467 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 25000Uf, 40V, +75, -10%, Screw; Capacitance Vishay
18F2467
Aluminum Electrolytic Capacitor 25000Uf, 40V, +75, -10%, Screw; Capacitance Vishay 18F2467
ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 40V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 25000UF, 40V, +75, -10%, SCREW; Capacitance:25000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 125°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D253G040CD2A 18F2467
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 25000Uf, 40V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details