Vishay Precision Group Aluminum Electrolytic Capacitors 36D132G050AA2A

Description
1300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 36D132G050AA2A-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
36D132G050AA2A-ND
Aluminum Electrolytic Capacitors 36D132G050AA2A-ND
1300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

1300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1300Uf, 50V, +75, -10%, Screw; Capacitance Vishay - 17M8432 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1300Uf, 50V, +75, -10%, Screw; Capacitance Vishay
17M8432
Aluminum Electrolytic Capacitor 1300Uf, 50V, +75, -10%, Screw; Capacitance Vishay 17M8432
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 50V, +75, -10%, SCREW; Capacitance:1300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 50V, +75, -10%, SCREW; Capacitance:1300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;1300uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;50V - 70079204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;1300uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;50V
70079204
Capacitor, Al;1300uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;50V 70079204
Features High Capacitance Per Case Size High Ripple Current Low Leakage Current Long Shelf Life and Operating Life Applications Power Supply Computer Related Equipment Specifications Capacitance Range: 190 μF to 50,000 μF Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE) Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC) Voltage Rating: 10 WVDC to 450 WVDC

Features

  • High Capacitance Per Case Size
  • High Ripple Current
  • Low Leakage Current
  • Long Shelf Life and Operating Life
    Applications
  • Power Supply
  • Computer Related Equipment
    Specifications
  • Capacitance Range: 190 μF to 50,000 μF
  • Operating Temperature: –40°C to +85°C (36D, 36DX); –40°C to +95°C (36DE)
  • Capacitance Tolerance: +75%, –10% (10 WVDC to 100 WVDC); +50%, 10% (200 WVDC to 450 WVDC)
  • Voltage Rating: 10 WVDC to 450 WVDC
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 36D132G050AA2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D132G050AA2A
Capacitors - Aluminum Electrolytic Capacitors 36D132G050AA2A
CAP ALUM 1300UF 50V SCREW

CAP ALUM 1300UF 50V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 36D132G050AA2A-ND 17M8432 70079204 36D132G050AA2A
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1300Uf, 50V, +75, -10%, Screw; Capacitance Vishay Capacitor, Al;1300uF;High Cap. ComputerGrade;Screw;+75%,-10%;Case AA;50V Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Screw Terminal Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 95 C (-40 to 203 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details