Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 36D123G040BC2A

Description
CAP ALUM 12000UF 40V SCREW
Description
CAP ALUM 12000UF 40V SCREW

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 36D123G040BC2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
36D123G040BC2A
Capacitors - Aluminum Electrolytic Capacitors 36D123G040BC2A
CAP ALUM 12000UF 40V SCREW

CAP ALUM 12000UF 40V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor 12000Uf, 40V, +75, -10%, Screw; Capacitance Vishay - 17M8431 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf, 40V, +75, -10%, Screw; Capacitance Vishay
17M8431
Aluminum Electrolytic Capacitor 12000Uf, 40V, +75, -10%, Screw; Capacitance Vishay 17M8431
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 40V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF, 40V, +75, -10%, SCREW; Capacitance:12000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:20000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 36D123G040BC2A 17M8431
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 12000Uf, 40V, +75, -10%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers