Vishay Precision Group Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay 357 B 0 1K 20% X BO50 1P22 E4

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay - 24C4928 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay
24C4928
Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay 24C4928
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:357 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24C4928
Product Name Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data