Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973052-31DQ05TR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Standard
Forward Voltage: 780 mV
Peak Non-Repetitive Surge Current: 340 A
Forward Current: 3.3 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: C
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Single
Max Reverse Leakage Current: 2 mA
Max Surge Current: 340 A
Max Repetitive Reverse Voltage (Vrrm): 50 V
Peak Reverse Current: 2 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973052-31DQ05TR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 31DQ05TR |