Vishay Precision Group Ceramic Capacitors 30LVT68-R

Description
680pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVT68-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVT68-R-ND
Ceramic Capacitors 30LVT68-R-ND
680pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
30Lvt68-R E3 Vishay - 69K4536 - Newark, An Avnet Company
Chicago, IL, United States
30Lvt68-R E3 Vishay
69K4536
30Lvt68-R E3 Vishay 69K4536
30LVT68-R e3

30LVT68-R e3

Supplier's Site
Ceramic Capacitors - 30LVT68-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVT68-R
Ceramic Capacitors 30LVT68-R
CAP CER 680PF 400VAC Y5U RADIAL

CAP CER 680PF 400VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 30LVT68-R-ND 69K4536 30LVT68-R
Product Name Ceramic Capacitors 30Lvt68-R E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers