Vishay Precision Group Ceramic Capacitors 30LVT15-R

Description
150pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVT15-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVT15-R-ND
Ceramic Capacitors 30LVT15-R-ND
150pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

150pF ±10% 400VAC Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
30Lvt15-R E3 Vishay - 69K4523 - Newark, An Avnet Company
Chicago, IL, United States
30Lvt15-R E3 Vishay
69K4523
30Lvt15-R E3 Vishay 69K4523
30LVT15-R e3

30LVT15-R e3

Supplier's Site
Ceramic Capacitors - 30LVT15-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVT15-R
Ceramic Capacitors 30LVT15-R
CAP CER 150PF 400VAC X7R RADIAL

CAP CER 150PF 400VAC X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 30LVT15-R-ND 69K4523 30LVT15-R
Product Name Ceramic Capacitors 30Lvt15-R E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details