Vishay Precision Group Ceramic Capacitors 30LVSD55-R

Description
5500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
5500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVSD55-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
30LVSD55-R-ND
Ceramic Capacitors 30LVSD55-R-ND
5500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

5500pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 30LVSD55-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVSD55-R
Ceramic Capacitors 30LVSD55-R
CAP CER 5500PF 400VAC Y5U RADIAL

CAP CER 5500PF 400VAC Y5U RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 5500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay - 65K2935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
65K2935
Capacitor Ceramic 5500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay 65K2935
CAPACITOR CERAMIC 5500PF, 400V, Y5U, 20%, RAD; Capacitance:5500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 5500PF, 400V, Y5U, 20%, RAD; Capacitance:5500pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 30LVSD55-R-ND 30LVSD55-R 65K2935
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 5500Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details