4000pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
CAPACITOR, CERAMIC, Y5U, 0.004 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 30LVSD40-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.004 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.004 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVSD40-R can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC 4000PF, 400V, Y5U, 20%, RAD; Capacitance:4000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:Disc; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
CAP CER 4000PF 400VAC Y5U RADIAL
CAP CER 4000PF 400VAC Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 30LVSD40-R-ND | 60-30LVSD40-R | 65K2932 | 30LVSD40-R | 30LVSD40-R |
| Product Name | Ceramic Capacitors | Through-Hole 0.004 uF Capacitor | Capacitor Ceramic 4000Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 400 volts | 400 volts | 400 volts |