2700pF ±20% 400VAC Ceramic Capacitor Y5U (E) Radial, Disc
Cap Ceramic Single Suppression X1/Y2 0.0027uF 400VAC/250VAC Y5U 20% (9.3 X 4.6mm) Radial 6.4mm 125°C Bulk Product overview: 30LVSD27-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0027uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0027uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVSD27-R can be used for catalog matching and distributor lookup.
CAP CER 2700PF 400VAC Y5U RADIAL
CAPACITOR CERAMIC 2700PF, 400V, Y5U, 20%, RAD; Capacitance:2700pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:400V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Lead Spacing:6.4mm RoHS Compliant: Yes
CAP CER 2700PF 400VAC Y5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 30LVSD27-R-ND | 60-30LVSD27-R | 30LVSD27-R | 65K2927 | 30LVSD27-R |
| Product Name | Ceramic Capacitors | 0.0027uF Capacitor | Ceramic Capacitors | Capacitor Ceramic 2700Pf, 400V, Y5U, 20%, Rad; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |