Vishay Intertechnology, Inc. Ceramic Capacitors - 30LVSD20-20-R 30LVSD20-20-R

Description
Manufacturer: Vishay BC Components Win Source Part Number: 761689-30LVSD20-20-R Series: Cera-Mite 30LVS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 125°C Package: Radial, Disc Applications: Safety Capacitance: 2000pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.252" (6.40mm) Lead Style: Straight Categories: Capacitors Dimension: 0.331" Dia (8.40mm) Height - Seated (Maximum): 0.457" (11.60mm) Voltage Rating DC: 400VAC ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 761689-30LVSD20-20-R Series: Cera-Mite 30LVS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 125°C Package: Radial, Disc Applications: Safety Capacitance: 2000pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.252" (6.40mm) Lead Style: Straight Categories: Capacitors Dimension: 0.331" Dia (8.40mm) Height - Seated (Maximum): 0.457" (11.60mm) Voltage Rating DC: 400VAC ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 30LVSD20-20-R - 761689-30LVSD20-20-R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 30LVSD20-20-R
761689-30LVSD20-20-R
Ceramic Capacitors - 30LVSD20-20-R 761689-30LVSD20-20-R
Manufacturer: Vishay BC Components Win Source Part Number: 761689-30LVSD20-20-R Series: Cera-Mite 30LVS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 125°C Package: Radial, Disc Applications: Safety Capacitance: 2000pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.252" (6.40mm) Lead Style: Straight Categories: Capacitors Dimension: 0.331" Dia (8.40mm) Height - Seated (Maximum): 0.457" (11.60mm) Voltage Rating DC: 400VAC ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 761689-30LVSD20-20-R
Series: Cera-Mite 30LVS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 125°C
Package: Radial, Disc
Applications: Safety
Capacitance: 2000pF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.252" (6.40mm)
Lead Style: Straight
Categories: Capacitors
Dimension: 0.331" Dia (8.40mm)
Height - Seated (Maximum): 0.457" (11.60mm)
Voltage Rating DC: 400VAC
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now
2000PF Capacitor - 60-30LVSD20-20-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000PF Capacitor
60-30LVSD20-20-R
2000PF Capacitor 60-30LVSD20-20-R
CAP CER 2000PF 400VAC Y5U RADIAL Product overview: 30LVSD20-20-R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVSD20-20-R can be used for catalog matching and distributor lookup.

CAP CER 2000PF 400VAC Y5U RADIAL Product overview: 30LVSD20-20-R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-30LVSD20-20-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 30LVSD20-20-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
30LVSD20-20-R
Ceramic Capacitors 30LVSD20-20-R
CAP CER 2000PF 400VAC Y5U RADIAL

CAP CER 2000PF 400VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 761689-30LVSD20-20-R 60-30LVSD20-20-R 30LVSD20-20-R
Product Name Ceramic Capacitors - 30LVSD20-20-R 2000PF Capacitor Ceramic Capacitors
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Capacitance Range 0.0020 microF 0.0020 microF 0.0020 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Axial Axial; Straight Radial; Straight
Packing Method Bulk; Bulk Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details